EN
  • EN
  • DE

TSL230RD-TR

Part No TSL230RD-TR
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC LIGHT TO FREQUENCY CONV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type Frequency
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 396298-TSL230RD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TSL230RD-TR CAD Model

Description

The ams TSL230RD is an ambient light sensor designed for SMD (SMT) mounting with frequency output type.

  • Manufacturer: ams
  • Mounting Type: SMD (SMT)
  • Output Type: Frequency
  • Wavelength: 640nm
  • Proximity Detection: No
  • Temperature Range: -25°C to 70°C
  • Supply Voltage Range: 2.7V to 5.5V
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Honeywell
INFRARED SENSOR
Lowest to $57.7408
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess