EN
  • EN
  • DE

TMD26713

Part No TMD26713
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description DIGITAL PROXIMITY DETECTOR | SENSOR OPT 850NM AMBIENT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel
Status Obsolete
Type Ambient
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Supply Voltage (V) 2.6V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD Module
Supplier Device Package Module
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720880-TMD26713
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMD26713 CAD Model

Description

The 720880-TMD26713 electronic component is a sensor/transducer manufactured by ams.

  • Supply and Demand Status: Limited
  • Package: Reel
  • Type: Ambient
  • Mounting Style: SMD
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Available
  • Supplier Device Package: Module
  • Operating Temperature Range: -30°C to 85°C
  • Manufacturer Package: 8-SMD module
  • Pack Quantity: 1
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 2.6V to 3.6V

You May Also Be Interested in

Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,868 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess