EN
  • EN
  • DE

ALS-PDIC15-21C/L230/TR8

Part No ALS-PDIC15-21C/L230/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Surface-Mount Ambient Light Sensor | SENSOR OPT 590NM AMBIENT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Tape and Reel
Type Ambient
Wavelength 590nm
Proximity Detection No
Output Type Current
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 1206
Supplier Device Package SMD
Manufacturer Pack Quantity 2,000
MSL Level 4 (72 Hours)
Win Source Part Number 717639-ALS-PDIC15-21C/L230/TR8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALS-PDIC15-21C/L230/TR8 CAD Model

Description

The 717639-ALS-PDIC15-21C/L230/TR8 is an SMD ambient sensor manufactured by Everlight Electronics Co Ltd. The supply and demand status of this product is limited. It is a tape and reel packaged product with a manufacturer pack quantity of 2,000. The MSL level of this product is 4 (72 Hours). It has a supply voltage range of 2.5V to 5.5V and a temperature range of -40°C to 85°C. The output type of this product is current and it has a wavelength of 590nm. It belongs to the categories of sensors and transducers. The manufacturer package of this product is 1206.

You May Also Be Interested in

Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
SENSOR OPTICAL MOUSE 8-DIP / Optical Sensor 8-DIP Module
Lowest to $9.3844
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2174 $50.0020
565+ $0.1784 $100.7960
870+ $0.1728 $150.3360
1,200+ $0.1672 $200.6400
1,550+ $0.1617 $250.6350
2,075+ $0.1449 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess