EN
  • EN
  • DE

AS5145B-HSSM

Part No AS5145B-HSSM
Manufacturer ams
Catalog Encoders
Description Rotary Position Sensor 5.5V/3.6V Digital Output Automotive Medical 16-Pin SSOP T/R / ROTARY ENCODER MAGNETIC 1024PPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 1024
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Style SMD
Termination Style SMD (SMT) Tab
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759575-AS5145B-HSSM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AS5145B
ECCN EAR99
Country of Origin Austria
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AS5145B-HSSM CAD Model

Description

The ams AS5145B-HSSM is a magnetic encoder designed for use in sensors and transducers. ams

  • Output Type: Quadrature (Incremental)
  • Magnet Required: External (Not Included)
  • Family Name: AS5145B
  • Pulses Per Revolution: 1024
  • Mounting: SMD (SMT) Tab
  • Packaging: Reel
  • ECCN: EAR99
  • Halogen-Free: Yes
  • Origin: Austria
  • Estimated EOL Date: 2027
  • Popularity: High
  • Supply and Demand Status: Limited
  • Win Source Part Number: 759575-AS5145B-HSSM

You May Also Be Interested in

Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
INSULATED SHAFT ENCODERS
Lowest to $1.3971
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Panasonic
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $2.4739
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess