The AS5130 is a contactless magnetic angle position sensor manufactured by ams. It's designed to provide accurate angular measurement over a full turn of 360 degrees. This sensor is particularly well-suited for applications requiring precise and reliable position feedback, even in harsh environments. Due to its contactless nature, it offers high durability and longevity compared to traditional potentiometers.
Applications
- Robotics
- Industrial automation
- Brushless DC (BLDC) motor control
- Automotive applications (e.g., steering angle sensors)
- Position control systems
Features
- Contactless magnetic angle measurement
- High resolution (up to 12 bits)
- 360-degree angular measurement
- Robust to external magnetic fields
- Incremental encoder output
- Programmable zero position
Benefits
- Provides accurate and reliable angular position data.
- Offers high durability and long lifespan due to contactless operation.
- Reduces maintenance requirements compared to contact-based sensors.
- Enables precise control and feedback in demanding applications.
- Simplified integration with existing control systems.
Technical Specifications
Resolution: Up to 12 bits
Angular Range: 360 degrees
Interface: Incremental encoder output (A/B/I)
Supply Voltage: 4.5V to 5.5V
Operating Temperature Range: -40°C to +125°C
The AS5130 utilizes a spinning magnet above the sensor IC. The sensor measures the angle of the magnetic field and outputs the angle via an incremental encoder interface. It is designed to be robust and reliable even when exposed to stray magnetic fields. The sensor is end of life, and while existing systems continue to use it, it isn't being designed into new ones.