NXP HEF40097BT - Hex Non-Inverting Buffer/Level Shifter with 3-State Outputs
The NXP HEF40097BT is a highly versatile integrated circuit that serves as a hex non-inverting buffer or level shifter with 3-state outputs. This component is part of the HEF4000 family, which is known for its robustness and compatibility with a wide range of digital applications. The HEF40097BT specifically offers six independent non-inverting buffer/level shifter circuits in a single package, making it a compact and efficient solution for various digital interfacing needs.
Key Features:
- Logic Type: Non-Inverting Buffer / Line Driver
- Number of Elements: Hex (6 elements)
- Number of Bits per Element: 1
- Output Type: 3-State
- Supply Voltage Range: 3 V to 15 V
- Operating Temperature: -40°C to +85°C
- Package: SO-16 (Small Outline)
- Mounting Type: Surface Mount
The HEF40097BT is designed to interface with TTL (Transistor-Transistor Logic) levels while being powered by a broader range of supply voltages. This flexibility allows the device to be used in systems that require level shifting or buffering between components that operate at different voltage levels.
One of the standout features of the HEF40097BT is its 3-state outputs, which can be put into a high impedance state. This characteristic is crucial for bus-oriented systems, where multiple outputs must be connected to a common data or address bus without causing contention.
With its wide supply voltage range, the HEF40097BT can be easily integrated into systems ranging from low-voltage microcontrollers to higher-voltage digital logic circuits. This makes it an ideal choice for designers looking for a buffer or level shifter that can adapt to various power environments. Furthermore, its operating temperature range ensures reliable performance in diverse conditions, from industrial to commercial applications.
Whether you're designing a complex digital system or simply need a reliable buffering solution, the NXP HEF40097BT provides the performance and flexibility required to meet a broad array of design challenges.