EN
  • EN
  • DE

AS5055

Part No AS5055
Manufacturer ams
Catalog END - OF - LIFE
Description Low Power 12-Bit Magnetic Rotary Encoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ams
Win Source Part Number 1147434-AS5055
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS5055 CAD Model

Description

The AS5055 is a contactless magnetic rotary position sensor by ams. It provides high-resolution angular position measurements over a full 360-degree range. This sensor is designed for applications requiring accurate and reliable position sensing in harsh environments.

Applications:

  • Robotics: Provides precise joint position feedback.
  • Industrial Automation: Used in motor control and positioning systems.
  • Automotive: Measures steering angle and pedal position.
  • Medical Equipment: Provides accurate position feedback in surgical robots.
  • Consumer Electronics: Used in rotary encoders and control knobs.

Features:

  • Contactless Measurement: Eliminates wear and tear for extended lifespan.
  • High Resolution: Provides precise angular position measurements.
  • 360-Degree Measurement Range: Measures position over a full rotation.
  • Robust to External Magnetic Fields: Minimizes interference from external magnetic fields.
  • Digital SPI Interface: Allows for easy communication with a microcontroller.
  • Incremental Output: Provides an incremental output signal for high-speed applications.
  • Programmable Zero Position: Allows for easy alignment and calibration.
  • Built-In Temperature Compensation: Ensures accurate measurements over a wide temperature range.

Benefits:

  • Increased Reliability: Contactless measurement eliminates wear and tear.
  • Improved Accuracy: High resolution provides precise position measurements.
  • Simplified System Design: Integration reduces the number of external components.
  • Reduced Maintenance Costs: Contactless measurement eliminates the need for regular maintenance.
  • Enhanced Performance: Robust design ensures reliable operation in harsh environments.

Additional Details:

The AS5055 measures the angle of a simple two-pole magnet rotating above the sensor IC. It provides a digital output through a standard SPI interface, making it easy to integrate with microcontrollers and other digital systems. The incremental output, available as an ABZ signal, can be used for high-speed applications where low latency is critical. The sensor is designed to be robust to external magnetic fields, ensuring accurate and reliable measurements even in environments with significant electromagnetic interference. The programmable zero position feature allows for easy alignment and calibration, simplifying the system integration process. The built-in temperature compensation ensures that the accuracy of the measurements remains consistent over a wide temperature range. The AS5055 comes in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess