EN
  • EN
  • DE

AS3711-BQFP-16

Part No AS3711-BQFP-16
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Description IC PMU REGULATOR 56QFN  /  Handheld/Mobile Devices PMIC 56-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 500µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 186220099,961-AS3711-BQFP-16TR
Standard Package 4,000
Win Source Part Number 1161199-AS3711-BQFP-16
Ultra Librarian 3D Model Ultra Librarian AS3711-BQFP-16 CAD Model

Description

The ams 1161199-AS3711-BQFP-16 is an integrated circuit that is obsolete.

  • Package: Tape and Reel (4000)
  • Mounting Style: SMD (SMT)
  • Category: PMIC - Power Management - Specialized
  • MSL Level: 3 (168 hours)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Other Names: 186220099, 961-AS3711-BQFP-16TR

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess