EN
  • EN
  • DE

AS3685A-ZWLT-2N80

Part No AS3685A-ZWLT-2N80
Manufacturer ams
Catalog END - OF - LIFE
Description Ultra Small High Efficiency 1000mA Charge Pump for White LED Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147375-AS3685A-ZWLT-2N80
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS3685A-ZWLT-2N80 CAD Model

Description

The AS3685A-ZWLT-2N80 is a highly integrated boost converter with a built-in fuel gauge for single-cell Lithium-Ion (Li-Ion) batteries manufactured by ams. It is designed to provide a regulated output voltage while accurately monitoring the battery's state of charge. This makes it suitable for a wide range of portable devices.

Applications:

  • Portable Media Players: Provides stable power and battery monitoring.
  • Smartphones: Ensures efficient power delivery and accurate fuel gauging.
  • Tablets: Supports battery management for extended use.
  • Digital Cameras: Powers the device and monitors battery levels.
  • Wearable Devices: Ideal for compact, battery-powered applications.

Features:

  • Integrated Boost Converter: Provides a regulated output voltage from a Li-Ion battery.
  • Accurate Fuel Gauge: Monitors the battery's state of charge.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Voltage Protection (OVP): Protects the device from excessive voltage.
  • Short-Circuit Protection (SCP): Safeguards against short circuits.
  • Thermal Shutdown Protection (OTP): Prevents overheating.
  • I2C Interface: Allows for easy communication with a microcontroller.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Efficient power management maximizes battery usage.
  • Accurate Battery Monitoring: Provides reliable information about the battery's state of charge.
  • Improved System Reliability: Protection features ensure stable operation.
  • Simplified Design: Integration reduces the number of external components.
  • Reduced Board Space: Compact package enables smaller designs.

Additional Details:

The AS3685A-ZWLT-2N80 operates over a wide input voltage range, typically from 2.7V to 4.5V, making it compatible with standard Li-Ion batteries. The output voltage is typically set to 5V, but it can be adjusted depending on the specific application. The device also includes features such as soft-start and current limiting to further enhance its performance and reliability. The I2C interface allows for easy configuration and monitoring of various parameters, such as battery voltage, current, and temperature. This information can be used to optimize the system's power consumption and ensure safe operation. It is typically packaged in a small form factor, such as a WL-CSP (Wafer Level Chip Scale Package), making it ideal for portable and wearable applications. The device is designed to meet stringent automotive requirements and operates over an extended temperature range.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess