EN
  • EN
  • DE

AS1908C18-T

Part No AS1908C18-T
Manufacturer ams
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1908C18T, AS1908-C18-TCT, AS1908-C18-TCT-ND, AS1908-C18-TTR-ND, AS1908-C18-TDKR, AS1908-C18-TDKR-ND, AS1908C18-TTR, AS1908-C18-T, AS1908-C18-TTR, AS1908C18-TDKR, AS1908-C18, 174010035, 174010057, AS1908C18-TCT, AS1908C18-T-NDTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861872-AS1908C18-T
Ultra Librarian 3D Model Ultra Librarian AS1908C18-T CAD Model

Description

The AS1908C18-T is a voltage supervisor IC manufactured by ams (Austria Microsystems). Voltage supervisors, also known as voltage monitors or reset ICs, are used to monitor the supply voltage in electronic systems and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and prevents data corruption or malfunction during undervoltage conditions.

Applications:

  • Microcontroller-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Power supplies

Features:

  • Supply Voltage Monitoring
  • Fixed Threshold Voltage: 1.8V
  • Open-Drain Output
  • Active-Low Reset Output
  • Low Quiescent Current
  • Small Package Size: [Confirm Package] Typically SOT23 or similar
  • Temperature Range: [Confirm Temperature Range] Industrial Temperature Range

Benefits:

  • Ensures proper system startup
  • Prevents data corruption during undervoltage conditions
  • Improves system reliability
  • Simple to use with minimal external components
  • Low power consumption

Additional Details:

The AS1908C18-T voltage supervisor monitors the supply voltage and asserts a reset signal when the voltage drops below 1.8V. The open-drain output allows for flexible connection to various microcontrollers and other digital devices. The active-low reset output provides a clear indication of the undervoltage condition. The low quiescent current minimizes power consumption, making it suitable for battery-powered applications. The small package size enables easy integration into space-constrained designs. The fixed threshold voltage of 1.8V makes it suitable for monitoring the core voltage of modern microcontrollers and processors.

Consult the official ams datasheet for detailed specifications, including timing characteristics, electrical parameters, and package dimensions. Ensure proper decoupling and layout techniques to minimize noise and ensure accurate voltage monitoring.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess