EN
  • EN
  • DE

AS1523

Part No AS1523
Manufacturer ams
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, Single-Supply, Low-Power, 400/300ksps, 4-Channel A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147270-AS1523
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS1523 CAD Model

Description

The AS1523 is a high-performance Analog-to-Digital Converter (ADC) manufactured by ams. It is designed for applications requiring precise and reliable conversion of analog signals into digital data. Known for its low power consumption and high accuracy, the AS1523 is suitable for various industrial, medical, and consumer electronics applications.

Applications:

  • Battery Management Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Sensor Interfaces

Features:

  • High Resolution: Offers high-resolution analog-to-digital conversion for accurate measurements.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Multiple Input Channels: Supports multiple analog input channels for versatile data acquisition.
  • SPI Interface: Uses a standard SPI interface for easy communication with microcontrollers.
  • Internal Reference: Includes an internal voltage reference for stable and accurate conversions.

Benefits:

  • Precise Data Acquisition: High resolution ensures accurate measurement of analog signals.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Flexible System Design: Multiple input channels allow for versatile data acquisition configurations.
  • Easy Integration: SPI interface simplifies the integration with microcontrollers and other digital systems.
  • Stable Performance: Internal voltage reference ensures stable and accurate conversions over a wide temperature range.

Additional Details:

The AS1523 typically features a resolution of 12 bits or higher, with a sampling rate suitable for a variety of applications. The power consumption is typically in the microwatt range, making it ideal for portable devices. The device often includes features such as programmable gain amplifiers (PGAs) and input multiplexers, allowing for flexible configuration of the input channels. The SPI interface supports standard modes of operation, ensuring compatibility with a wide range of microcontrollers and digital signal processors. This ADC provides a comprehensive solution for analog-to-digital conversion, combining high performance with low power consumption and ease of use.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess