EN
  • EN
  • DE

IXGA48N60A3-TRL

Part No IXGA48N60A3-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IXGA48N60A3 TRL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX3™
Package Tape & Reel
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.35V @ 15V, 32A
Power - Max 300 W
Switching Energy 950µJ (on), 2.9mJ (off)
Input Type Standard
Gate Charge 110 nC
Td (on/off) @ 25°C 25ns/334ns
Test Condition 480V, 32A, 5Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Base Product Number IXGA48
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378706-IXGA48N60A3-TRL
Ultra Librarian 3D Model Ultra Librarian IXGA48N60A3-TRL CAD Model

Description

The IXGA48N60A3-TRL is a single PT IGBT transistor manufactured by IXYS.

  • Series: GenX3™
  • Application: IGBTs
  • Ic: 120A
  • Vce: 600V
  • Gate Charge: 110nC
  • Power Dissipation: 300W
  • Mounting Type: Surface Mount
  • Package: TO-263-3
  • Temperature Range: -55°C to 150°C

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1834 $50.2838
17+ $5.8940 $100.1980
27+ $5.7099 $154.1673
37+ $5.5257 $204.4509
47+ $5.3415 $251.0505
63+ $4.7889 $301.7007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 693 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess