The RJE1R288323471 is a modular RJ45 connector manufactured by Amphenol. These connectors are widely used for Ethernet and other data communication applications. They provide a standardized interface for connecting network cables to devices such as computers, routers, switches, and other networking equipment.
Applications
- Ethernet connections in local area networks (LANs)
- Connecting computers to routers and switches
- Telecommunications equipment
- Industrial automation systems
- Data acquisition systems
- Point-of-sale (POS) terminals
Features
- RJ45 interface
- 8 positions, 8 conductors (8P8C)
- Through-hole mounting
- Shielded or unshielded options (check datasheet)
- Various plating options (gold, nickel)
- Category 5e or Category 6 compatibility (check datasheet)
- Compliance with industry standards (e.g., IEEE 802.3)
Benefits
- Standardized interface for Ethernet connections
- Reliable data transmission
- Easy to install and use
- Wide availability and compatibility
- Cost-effective networking solution
- Durable construction
Additional Details
The RJE1R288323471 typically features a through-hole mounting design for secure attachment to printed circuit boards (PCBs). The connector has 8 positions and 8 conductors (8P8C), making it suitable for Ethernet applications that require all eight conductors for data transmission. The shielding, if present, helps reduce electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity. The plating material (gold or nickel) affects the connector's corrosion resistance and electrical conductivity. It's essential to consult the product datasheet for detailed specifications, including the category rating (Cat5e or Cat6), which determines the connector's suitability for specific data rates and network protocols. These RJ45 connectors are designed to meet industry standards, guaranteeing interoperability and performance.
Amphenol's RJ45 connectors are widely recognized for their quality and reliability. They are an essential component in modern networking infrastructure, facilitating seamless communication between devices. Choosing the correct RJ45 connector ensures proper data transfer and optimal network performance. When selecting an RJ45 connector, consider factors such as shielding requirements, category rating, and mounting style to match the application's needs.