EN
  • EN
  • DE

P15571

Part No P15571
Manufacturer Amphenol
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232454-P15571
Categories Custom Parts
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P15571 CAD Model

Description

The P15571 is a BNC (Bayonet Neill-Concelman) straight plug connector manufactured by Amphenol. It's designed to provide a secure and reliable connection for coaxial cables, commonly used in various electronic and communication applications.

Applications:

  • Test and Measurement Equipment: Used to connect signal generators, oscilloscopes, and other test instruments to circuits under test.
  • Video Equipment: Implemented to connect video cameras, monitors, and other video equipment.
  • Radio Frequency (RF) Systems: Applied in RF systems for connecting antennas, amplifiers, and other RF components.
  • Networking Equipment: Utilized in networking equipment for connecting coaxial cables to network devices.
  • Security Systems: Incorporated into security systems for connecting cameras and other surveillance devices.

Features:

  • BNC Connector: Provides a secure and reliable bayonet-style connection.
  • Straight Plug: Designed for straight cable entry.
  • Coaxial Cable Compatibility: Compatible with various coaxial cable types.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy to Use: Simple bayonet locking mechanism allows for quick and easy connection and disconnection.

Benefits:

  • Secure Connection: Bayonet locking mechanism provides a secure and reliable connection, preventing accidental disconnections.
  • High Signal Integrity: Designed to maintain signal integrity, minimizing signal loss and distortion.
  • Versatile Application: Suitable for a wide range of applications requiring coaxial cable connections.
  • Long-Lasting Performance: Durable construction ensures long-lasting performance in demanding environments.
  • Easy Installation: Simple design allows for quick and easy installation.

Additional Details:

The P15571 is typically made from materials like brass with nickel plating for corrosion resistance. It is designed to meet specific impedance requirements for coaxial cable applications. Detailed specifications, such as impedance, frequency range, and voltage rating, can be found in the Amphenol datasheet. The connector is designed to operate in a wide range of environmental conditions.

You May Also Be Interested in

Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess