EN
  • EN
  • DE

M39012/25-3124

Part No M39012/25-3124
Manufacturer Amphenol
Catalog Coaxial Connectors (RF) - Accessories
Description CONNECTOR DUST CAP FOR SMA JACKS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SMA
Accessory Type Cap (Cover), Dust
For Use With/Related Products SMA Jacks
Body Material Stainless Steel
Features Lanyard
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631093-M39012/25-3124
Ultra Librarian 3D Model Ultra Librarian M39012/25-3124 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
2098 3441 94 / Connector For
Need more? Email Us
LEMO
CONN STR REL FOR 00 SERIES CONN / Connector Strain Relief For 00 Series Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
Amphenol
CONN SMA RCPT STR 50OHM EDGE MNT
Lowest to $9.1199
LEMO
CONN STR REL FOR 00 SERIES CONN
Need more? Email Us
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
TE Connectivity
CONN BUSHING FOR BNC JACK
Need more? Email Us
Samtec Inc.
BTNC
Need more? Email Us
TE Connectivity
CONN FERRULE RG/U 174 CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess