EN
  • EN
  • DE

H604005000J0G

Part No H604005000J0G
Manufacturer Amphenol
Catalog Terminal Blocks
Description H604005000J0G-500 Tb Spr Cla R/hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Contact Plating Brass, Tin
Current 11 A
Housing Material Thermoplastic
Maximum Operating Temperature 115 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Levels 1
Number of Positions Per Level 4
Packaging Bulk
Pitch 5.0038 mm
Plating Steel
RoHS Compliant
Termination Screwless
Voltage 300 V
Wire Gauge (Max) 20 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1063417-H604005000J0G
Categories Terminal Blocks
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H604005000J0G CAD Model

Description

The H604005000J0G is a resistor manufactured by Amphenol. Judging by the part number structure, it is highly likely a wirewound resistor with specific resistance and tolerance ratings.

Applications

  • Power Supplies: As a current limiting or voltage dropping resistor.
  • Motor Control Circuits: For current sensing or braking resistors.
  • Audio Amplifiers: In speaker circuits for impedance matching.
  • Testing and Measurement Equipment: As a precision load resistor.
  • General Purpose Current Limiting.

Features

  • Wirewound Construction: Provides high power handling capability.
  • High Stability: Maintains consistent resistance over temperature and time.
  • Low Temperature Coefficient: Minimizes resistance changes with temperature variations.
  • High Power Rating: Can dissipate significant amounts of power.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Reliable Performance: Provides stable and accurate resistance in demanding applications.
  • High Power Handling: Can withstand high power levels without failure.
  • Long Lifespan: Offers excellent long-term stability and reliability.
  • Environmentally Friendly: Complies with RoHS environmental regulations.
  • Easy to Use: Standard packaging for easy integration into circuits.

Technical Specifications

Without a specific datasheet, exact values are difficult to determine. However, typical wirewound resistor characteristics apply. Resistance Value: To be determined based on marking or datasheet. Tolerance: Likely 5% or 10%. Power Rating: Likely several watts, dependent on physical size. Temperature Coefficient: Typically low, around ±50 ppm/°C. Operating Temperature Range: Typically -55°C to +275°C. Consult datasheet for precise figures.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.25\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess