EN
  • EN
  • DE

G40HA1332HR

Part No G40HA1332HR
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Conn MINI-SAS RCP 36 POS 0.7mm Press-Fit RA Thru-Hole 36 Terminal 1 Port Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060197-G40HA1332HR
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G40HA1332HR CAD Model

Description

The Amphenol G40HA1332HR is a high-performance connector designed for demanding applications requiring robust and reliable signal transmission. This connector is engineered to withstand harsh environments and provide consistent electrical performance. It is part of Amphenol's extensive range of connectors, known for their quality and durability.

Applications

  • Military and Aerospace: Used in communication systems, avionics, and ground support equipment.
  • Industrial Automation: Employed in control systems, robotics, and machinery.
  • Telecommunications: Found in base stations, networking equipment, and data centers.
  • Medical Equipment: Incorporated in diagnostic and monitoring devices where reliability is critical.
  • Transportation: Utilized in railway systems, automotive applications, and marine equipment.

Features

  • High Durability: Designed to withstand harsh environmental conditions, including temperature variations, vibration, and shock.
  • Robust Construction: Made with high-quality materials to ensure long-term reliability.
  • High Density: Offers a compact design with a high number of contacts for efficient signal transmission.
  • EMI/RFI Shielding: Provides excellent shielding to minimize electromagnetic interference and radio frequency interference.
  • Secure Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnection.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Ensures consistent signal transmission even in demanding environments.
  • Long Lifespan: Robust construction minimizes the need for frequent replacements.
  • Reduced Downtime: Secure locking mechanism prevents accidental disconnections, reducing downtime.
  • Improved Signal Integrity: EMI/RFI shielding minimizes interference, improving signal integrity.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and high performance.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The G40HA1332HR connector typically features a durable metal housing to protect the internal components from physical damage and environmental factors. The contact material is often gold-plated to ensure excellent conductivity and corrosion resistance. The connector's mating interface is designed for easy and secure connection. Specific electrical characteristics, such as voltage rating, current rating, and insulation resistance, vary depending on the specific model and configuration. Refer to the manufacturer's datasheet for detailed specifications. The mounting style is usually panel mount or cable mount, depending on the application requirements.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0990 $61.1880
28+ $4.1839 $117.1492
43+ $4.0531 $174.2833
59+ $3.9224 $231.4216
77+ $3.7916 $291.9532
102+ $3.3994 $346.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess