EN
  • EN
  • DE

C14610S02400015

Part No C14610S02400015
Manufacturer Amphenol
Catalog Heavy Duty Connector Frames
Description FRAME FEMALE SZE24 FOR 6MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 6
Gender Female
Size E24
Frame Type Docking, Carrier Shell Frame
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634420-C14610S02400015
Ultra Librarian 3D Model Ultra Librarian C14610S02400015 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
FRAME FIXED SZ4 FOR 2MOD
Need more? Email Us
HARTING
FRAME FIXED FEMALE FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED FEMALE FOR 6MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED MALE SZ24HPR FOR3MOD
Need more? Email Us
HARTING
FRAME PANEL MOUNTING FOR 4MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED FEMALE FOR 4MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H6BN-T2-M
Lowest to $10.1549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess