EN
  • EN
  • DE

AIT6AC16S-8PS

Part No AIT6AC16S-8PS
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn Circular PIN 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Aluminium
Connector Type Circular
Contact Material Copper
Contact Plating Silver
Gender Male
Number of Contacts 5
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 1042478-AIT6AC16S-8PS
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIT6AC16S-8PS CAD Model

Description

The AIT6AC16S-8PS is a circular connector from Amphenol's AIT (Amphenol Industrial Technology) series. These connectors are designed for harsh environment applications, offering robust performance and reliable connections in demanding conditions. This particular model features a size 16 shell, 8 contacts, and is a plug (male) connector.

Applications

  • Industrial machinery
  • Robotics
  • Military equipment
  • Transportation systems (rail, automotive)
  • Aerospace
  • Oil and gas exploration
  • Heavy equipment

Features

  • Durable aluminum alloy shell
  • Environmentally sealed for protection against dust and moisture
  • Threaded coupling mechanism for secure connection
  • RoHS compliant
  • Available in various contact arrangements
  • Operating temperature range: Typically -55°C to +125°C (consult datasheet for specifics)

Benefits

  • Provides a reliable connection in harsh environments
  • Resistant to vibration, shock, and temperature extremes
  • Ensures long-term performance in demanding applications
  • Easy to connect and disconnect
  • Meets industry standards for circular connectors

Additional Details

The AIT6AC16S-8PS typically uses crimp contacts for secure wire termination. The specific contact material and plating (e.g., gold plating) will vary depending on the specific requirements of the application. The connector is designed to withstand harsh conditions, including exposure to fluids, chemicals, and extreme temperatures. Refer to the Amphenol datasheet for detailed specifications, including voltage and current ratings, materials, and environmental performance characteristics.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess