EN
  • EN
  • DE

ACA3108F24-5SXB-P615

Part No ACA3108F24-5SXB-P615
Manufacturer Amphenol
Catalog OEM Parts (A - B)
Description Acb 16C 16#16 Skt Plug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021087-ACA3108F24-5SXB-P615
Categories OEM Parts(A-B)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACA3108F24-5SXB-P615 CAD Model

Description

The ACA3108F24-5SXB-P615 is a circular connector manufactured by Amphenol. This connector is designed for robust and reliable connections in harsh environments. It is part of the ACA series, known for its durability and resistance to vibration, moisture, and extreme temperatures.

Applications

  • Industrial equipment
  • Military and aerospace applications
  • Transportation systems
  • Robotics
  • Medical devices
  • Marine applications

Features

  • Circular connector design
  • Shell size: 24
  • Contact arrangement: 5
  • Shell material: Aluminum alloy
  • Contact plating: Gold over copper
  • Operating temperature range: -55°C to +125°C
  • IP67 rated for protection against dust and water
  • Vibration and shock resistant

Benefits

  • Provides a reliable and secure connection in harsh environments
  • Ensures long-term performance and durability
  • Resistant to vibration, shock, and temperature extremes
  • Easy to install and maintain
  • Suitable for a wide range of applications
  • Gold-plated contacts provide excellent conductivity and corrosion resistance

Additional Details

The ACA3108F24-5SXB-P615 connector is designed to meet the demanding requirements of various industrial, military, and aerospace applications. The aluminum alloy shell provides excellent mechanical strength and corrosion resistance. The gold-plated contacts ensure reliable signal transmission and minimize contact resistance. The IP67 rating ensures protection against dust and water ingress, making it suitable for outdoor and harsh environments. The connector's robust design and construction make it ideal for applications where reliability and durability are critical. It is commonly used in systems requiring secure and dependable connections, such as control systems, sensor networks, and power distribution.

You May Also Be Interested in

Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess