EN
  • EN
  • DE

ACA3101E32-8SB-P610

Part No ACA3101E32-8SB-P610
Manufacturer Amphenol
Catalog OEM Parts (A - B)
Description Acb 30C 24#16, 6#12 Skt Recp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083613-ACA3101E32-8SB-P610
Categories OEM Parts(A-B)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACA3101E32-8SB-P610 CAD Model

Description

The ACA3101E32-8SB-P610 is a circular connector manufactured by Amphenol. This connector is part of the ACA series and is designed for use in various industrial and military applications, offering robust and reliable connections. The '3101' indicates it's a standard cylindrical connector, 'E' suggests an environmental sealing, '32-8' refers to the shell size and contact arrangement, 'SB' specifies the contact gender (socket) and style (bayonet coupling), and 'P610' likely denotes a specific plating or material finish. These connectors are known for their durability and resistance to harsh environmental conditions.

Applications:

  • Military Communications Equipment
  • Industrial Automation Systems
  • Aerospace Applications
  • Medical Equipment
  • Transportation Systems

Features:

  • Circular Connector Design
  • Bayonet Coupling Mechanism
  • Environmental Sealing
  • Multiple Contact Arrangement
  • Durable Construction

Benefits:

  • Reliable Connection: Bayonet coupling ensures a secure and stable connection.
  • Environmental Protection: Sealing protects against dust, moisture, and other contaminants.
  • Versatile Use: Suitable for a wide range of applications requiring robust connections.
  • Easy Mating and Unmating: Bayonet coupling allows for quick and easy connection and disconnection.
  • Long Lifespan: Durable construction ensures long-term reliability in demanding environments.

Additional Details:

Detailed specifications, including voltage and current ratings, contact material, insulation resistance, and operating temperature range, can be found in the official datasheet. Proper wiring and termination techniques should be used to ensure reliable performance. This connector is commonly used in applications where ruggedness and environmental protection are critical. Always refer to the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess