EN
  • EN
  • DE

88-559239-61P

Part No 88-559239-61P
Manufacturer Amphenol
Catalog Circular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997719-88-559239-61P
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 88-559239-61P CAD Model

Description

The 88-559239-61P is a circular connector manufactured by Amphenol. Circular connectors are designed for robust and reliable connections in harsh environments. This particular connector is part of a larger series offered by Amphenol, known for its durability and resistance to environmental factors such as vibration, temperature extremes, and moisture.

Applications:

  • Industrial Automation: Connects sensors, actuators, and control systems in manufacturing environments.
  • Aerospace: Used in aircraft and spacecraft for connecting critical systems.
  • Military Equipment: Provides rugged and reliable connections in military vehicles and communication systems.
  • Medical Devices: Connects equipment in hospitals and medical facilities where reliability is crucial.
  • Transportation: Used in trains, buses, and other vehicles for connecting various components.

Features:

  • Rugged Construction: Designed to withstand harsh environments.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.
  • Vibration Resistance: Maintains a reliable connection under vibration.
  • EMI/RFI Shielding: Reduces electromagnetic interference.
  • Multiple Contact Options: Available with various contact arrangements to suit different applications.

Benefits:

  • Reliable Connection: Ensures consistent performance in demanding environments.
  • Long Service Life: Designed for durable and long-lasting performance.
  • Reduced Downtime: Minimizes connection failures and downtime.
  • Improved System Performance: Reduces interference and improves signal integrity.
  • Easy Installation: Designed for easy and quick installation.

Additional Details:

While specific details depend on the exact series and configuration, Amphenol circular connectors are typically constructed from materials such as aluminum alloy, stainless steel, or high-performance plastics. They often feature threaded or bayonet locking mechanisms for secure mating. Contact plating options include gold, nickel, and tin. Voltage and current ratings vary depending on the contact size and arrangement. IP ratings (Ingress Protection) indicate the level of protection against dust and water. It's important to consult the datasheet for specific electrical, mechanical, and environmental performance characteristics. Proper mating and unmating procedures are essential to ensure the connector's longevity and performance.

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess