Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 100
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold or Gold, GXT™
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Natural
Insulation Height 0.187" (4.75mm)
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Guide
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1613798-87024-650LF
Ultra Librarian 3D Model Ultra Librarian 87024-650LF CAD Model

You May Also Be Interested in

3M
CONN RCPT 12POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for 150212-6002-RB
Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.05 TIN-LEAD PCB
Need more? Email Us
ECAD model for 851-99-050-10-001000
Mill-Max Manufacturing Corp.
CONN RCPT 32POS 0.1 TIN PCB
Need more? Email Us
ECAD model for 310-44-132-41-001000
Mill-Max Manufacturing Corp.
CONN SOCKET 3POS .050 STR TIN
Need more? Email Us
ECAD model for 851-93-003-10-001000
Hirose Electric Co Ltd
CONN RCPT 36P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for A3-36DA-2DS(71)
Hirose Electric Co Ltd
CONN RCPT 32POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for A3C-32DA-2DSC(71)
Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for 831-43-050-20-001000
Mill-Max Manufacturing Corp.
CONN RCPT 20POS 0.1 TIN PCB
Need more? Email Us
ECAD model for 315-44-120-41-003000
Amphenol
CONN RCPT 2POS 0.1 TIN PCB
Need more? Email Us
ECAD model for 75915-402LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1547 $66.4641
6+ $18.1782 $109.0692
9+ $17.6102 $158.4918
12+ $17.0421 $204.5052
16+ $16.4740 $263.5840
21+ $14.7698 $310.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,252 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention