Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMPHENOL
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854478-20020107-H021A01LF
Ultra Librarian 3D Model Ultra Librarian 20020107-H021A01LF CAD Model

Description

The 20020107-H021A01LF is a two-position terminal block manufactured by Amphenol. It is part of a larger family of terminal blocks designed for secure and reliable wire-to-board connections. This particular model is suitable for various low-voltage power and signal applications.

Applications:

  • Power supplies
  • Control panels
  • Lighting systems
  • HVAC systems
  • Industrial automation equipment

Features:

  • Number of Positions: 2
  • Pitch: Specifies the distance between contact points. (Need to find specific pitch for this model.)
  • Wire Gauge: Accepts a range of wire gauges (Need to find specific wire gauge for this model).
  • Termination Method: Screw clamp termination for secure wire connections.
  • Voltage Rating: Specifies the maximum voltage the terminal block can handle. (Need to find specific voltage rating for this model)
  • Current Rating: Specifies the maximum current the terminal block can handle. (Need to find specific current rating for this model)
  • Material: Typically made of a durable plastic housing and metal contacts.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Secure Wire Connections: Screw clamp termination provides reliable and secure wire connections.
  • Easy to Use: Simple screw-down terminals allow for easy wire insertion and removal.
  • Versatile: Suitable for a variety of low-voltage power and signal applications.
  • Durable Construction: Made of high-quality materials for long-lasting performance.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details:

Amphenol offers a wide range of terminal blocks to meet diverse application requirements. The 20020107 series is designed for easy installation and reliable performance. It is important to consult the datasheet to determine the specific electrical and mechanical characteristics of this particular model, including the pitch, wire gauge range, voltage rating, and current rating. These parameters are critical for ensuring proper operation and preventing damage to the terminal block or connected equipment.

Terminal blocks provide a convenient and organized way to connect wires in electrical and electronic systems. They help to simplify wiring, reduce the risk of short circuits, and make it easier to troubleshoot and maintain equipment.

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0358
ECAD model for 8100-0460
Phoenix Contact
TERM BLK 8P SIDE ENT 3.81MM PCB
Need more? Email Us
ECAD model for 1708084
Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.1183
ECAD model for DB2EV-5.0-3P-GN
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0424
ECAD model for 8100-3455
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $0.7762
ECAD model for 950-D-SMD-DS/02
Ningbo Dorabo Electric Co., Ltd.
4 Position 5mm Pitch
Lowest to $0.0988
ECAD model for DB2EV-5.0-4P-GN
Altech corporation
CONN TERM BLK GROUND 10-22AWG / Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-22 AWG
Need more? Email Us
ECAD model for CGT4N
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7889
ECAD model for 39532-1002
Ningbo Dorabo Electric Co., Ltd.
6 Position Wire to Board Terminal Block Through Hole 2.54mm
Lowest to $0.6897
ECAD model for DB125-2.54-6P-GN-S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention