EN
  • EN
  • DE

10118868-003LF

Part No 10118868-003LF
Manufacturer Amphenol
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 40POS GOLD / 40 (24 + 16 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr Amphenol ICC (FCI)
Series HPCE®
Package Tray
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 12; 8
Number of Positions 40 (24 + 16 Power)
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Read Out Dual
Features Board Lock
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold or Gold, GXT™
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 105°C
Material - Insulation Thermoplastic
Base Product Number 10118868
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 42
Win Source Part Number 1176684-10118868-003LF
Ultra Librarian 3D Model Ultra Librarian 10118868-003LF CAD Model

Description

The 10118868-003LF is a card edge connector manufactured by Amphenol. It is designed to provide a reliable connection between a printed circuit board (PCB) and other electronic components or systems. Card edge connectors are commonly used to interface expansion cards or other modules to a main board.

Applications:

  • Computer Motherboards: Connects expansion cards such as graphics cards, sound cards, and network cards.
  • Industrial Control Systems: Provides a connection for I/O modules and other control components.
  • Telecommunications Equipment: Used in network interface cards (NICs) and other communication modules.
  • Test and Measurement Equipment: Connects modules and interfaces in testing equipment.
  • Embedded Systems: Provides a connection for expansion boards and peripherals in embedded applications.

Features:

  • Number of Contacts: Specific number of contacts depends on the exact model, but card edge connectors generally offer a high number of pins.
  • Contact Material: Typically made of copper alloy with gold plating for good conductivity and corrosion resistance.
  • Housing Material: Usually made of durable plastic material that is resistant to heat and chemicals.
  • Mounting Style: Designed for through-hole mounting on PCBs.
  • Pitch: The distance between contacts, typically 2.54 mm or smaller.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Polarization: Features polarization to prevent incorrect insertion of the card.

Benefits:

  • Reliable Connection: Provides a secure and stable connection between the card and the board.
  • High Conductivity: Gold-plated contacts ensure good electrical conductivity.
  • Durable Construction: Withstands repeated insertion and removal cycles.
  • Easy to Use: Simple insertion and removal of cards.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The 10118868-003LF is a lead-free (LF) component. Detailed specifications including the exact number of contacts, current rating, voltage rating, and mechanical dimensions can be found in the Amphenol datasheet for this part. The connector is designed to be soldered onto the PCB using standard soldering techniques.

You May Also Be Interested in

Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6363 $60.4541
17+ $7.0862 $120.4654
26+ $6.8648 $178.4848
35+ $6.6433 $232.5155
45+ $6.4218 $288.9810
61+ $5.7574 $351.2014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,283 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess