EN
  • EN
  • DE

RT016DCG

Part No RT016DCG
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors - Accessories
Description CONN DUST COVER 16 SILVER / Connector Cap (Cover), Dust 16 Silver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol Sine Systems Corp
Series ecomate® RM
Package Bulk
Product Status Active
Accessory Type Cap (Cover), Dust
For Use With/Related Products ecomate® RM Receptacle
Shell Size - Insert 16
Material -
Features Metal Chain
Color Silver
Base Product Number RT016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364236-RT016DCG
Ultra Librarian 3D Model Ultra Librarian RT016DCG CAD Model

Description

The RT016DCG is a circular connector accessory manufactured by Amphenol Sine Systems Corp.

  • Series: ecomate RM
  • Type: Cap (Cover)
  • Function: Dust Protection
  • Material: Metal
  • Color: Silver
  • Compatibility: ecomate RM Receptacles
  • Shell Size: 16
  • Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Glenair, Inc.
CONNECTOR DUST CAP
Need more? Email Us
Amphenol PCD
CONN CRADLE 10 WHITE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN DUST COVER 16 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN STRAIN RELIEF BLACK
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Amphenol Industrial Operations
CONN PROTECTIVE COVER 18 BLACK
Need more? Email Us
LEMO
CONN INSULATING WASHER BLUE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3161 $62.6322
4+ $25.6952 $102.7808
7+ $24.8923 $174.2461
9+ $24.0893 $216.8037
11+ $23.2863 $256.1493
15+ $20.8774 $313.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess