EN
  • EN
  • DE

227-1420

Part No 227-1420
Manufacturer Amphenol-RF Division
Catalog Tools
Description DIE SET N-CONNECTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers - Crimp Heads, Die Sets
Mfr Amphenol-RF Division
Series EconoHex™
Package Bulk
Product Status Active
Tool Type Die Set
For Use With/Related Products Coaxial, RF - BNC, N
Specifications Hex - 0.100", 0.429"
Compatible Tools 227-987
Cable Group RG-8, 9, 11, 87A, 149, 165, 213, 214, 216, 225, 393
Base Product Number 22714
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.8000
California Prop 65 Warning Information
Win Source Part Number 891609-227-1420
Ultra Librarian 3D Model Ultra Librarian 227-1420 CAD Model

Description

The 891609-227-1420 is a crimp head die set from Amphenol-RF Division, part of the EconoHex™ series.

  • Connectors Used With: Coaxial and RF connectors, BNC and N connectors
  • Package: Bulk
  • Hex Sizes: 0.100" and 0.429"
  • Tool Compatibility: 227-987
  • Cable Groups: RG-8, RG-9, RG-11, and more
  • REACH: Unaffected
  • HTSUS Code: 8203.20.8000

You May Also Be Interested in

American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.7739
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess