EN
  • EN
  • DE

AIT1-12-5SS

Part No AIT1-12-5SS
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (A - B)
Description Connector Circular SKT Solder Cup Straight Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976983-AIT1-12-5SS
Categories OEM Parts(A-B)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIT1-12-5SS CAD Model

Description

The AIT1-12-5SS is a circular connector manufactured by Amphenol Industrial Operations. It belongs to the Amphenol Industrial Series, known for its rugged design and suitability for harsh environments. This connector is designed for reliable power and signal transmission in demanding applications.

Applications

  • Industrial Automation: Used in control systems, robotics, and machinery where robust connections are crucial.
  • Military and Aerospace: Employed in military vehicles, aircraft, and communication equipment due to its high reliability and resistance to environmental factors.
  • Transportation: Found in railway systems, heavy equipment, and marine applications where vibration and extreme temperatures are common.
  • Power Distribution: Used in power supplies, generators, and other power equipment for secure and reliable connections.

Features

  • Circular Connector: Provides a secure and reliable connection with a robust locking mechanism.
  • Threaded Coupling: Features a threaded coupling mechanism for secure mating and unmating.
  • Environmental Sealing: Offers protection against dust, water, and other contaminants.
  • Durable Construction: Made with high-quality materials to withstand harsh environments and mechanical stress.
  • Multiple Contact Options: Available with various contact configurations to accommodate different signal and power requirements.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental responsibility.

Benefits

  • Reliable Connection: Ensures a secure and stable connection, minimizing downtime and maintenance.
  • Environmental Protection: Protects against harsh environmental conditions, extending the connector's lifespan.
  • Easy Installation: Simplifies installation and maintenance with its user-friendly design.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and multiple contact options.

Additional Details

The AIT1-12-5SS typically features a shell size of 12 and a contact arrangement of 5 contacts. It is often made from aluminum alloy with a durable finish to resist corrosion. The connector is designed to withstand significant vibration and shock. The operating temperature range is typically from -55°C to +125°C. It supports a specific voltage and current rating per contact. The mating cycles of these connectors are typically tested to 500 or more cycles, ensuring durability over long-term use. Refer to the official Amphenol datasheet for precise electrical specifications (voltage, current), material composition, and dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Toko America Inc.
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess