The 7MBR100XNA-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for use in various power control and inverter applications, offering high efficiency and reliability. It features a half-bridge configuration with two IGBTs and freewheeling diodes.
Applications
- AC motor drives.
- Inverter circuits for renewable energy systems (solar, wind).
- Uninterruptible power supplies (UPS).
- Welding machines.
- Power converters.
Features
- Half-bridge configuration.
- Low saturation voltage for efficient operation.
- High-speed switching capability.
- Integrated freewheeling diodes.
- Isolated baseplate for easy mounting.
- Robust design for high reliability.
Benefits
- High efficiency reduces energy consumption.
- Simplified system design.
- Improved reliability due to robust construction.
- Easy to integrate into various applications.
- Reduced component count.
Additional Details
The 7MBR100XNA-120-50 is designed for 1200V operation and offers a current rating of 100A. The low saturation voltage minimizes power dissipation and improves efficiency. The high-speed switching capability allows for use in high-frequency applications. The integrated freewheeling diodes provide a path for inductive currents during switching. The isolated baseplate simplifies mounting and provides thermal management. This IGBT module provides a reliable and efficient solution for power control and inverter applications.