EN
  • EN
  • DE

68691-134HLF

Part No 68691-134HLF
Manufacturer Amphenol FCI
Catalog Rectangular Connectors
Description CONN HEADER VERT 34POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amphenol ICC (FCI)
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 34
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Unshrouded
Mounting Style Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.318" (8.08mm)
Contact Length - Post 0.120" (3.05mm)
Overall Contact Length 0.538" (13.67mm)
Insulation Height 0.100" (2.54mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold, GXT
Contact Finish Thickness - Mating 30.0μin (0.76μm)
Contact Material Phosphor Bronze
Material Flammability Rating UL94 V-0
Insulation Color Black
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812299-68691-134HLF
Ultra Librarian 3D Model Ultra Librarian 68691-134HLF CAD Model

Description

The 68691-134HLF is a rectangular connector manufactured by Amphenol FCI (now Amphenol ICC). It's a board-to-board connector designed for creating reliable electrical connections between printed circuit boards (PCBs). Its robust design makes it suitable for a variety of applications requiring secure signal or power transmission.

Applications:

  • Networking Equipment: Used in switches, routers, and servers for interconnecting PCBs.
  • Industrial Controls: Found in PLCs, motor drives, and other automation equipment.
  • Medical Devices: Used in diagnostic and monitoring equipment requiring reliable connections.
  • Aerospace: Employed in avionics systems where high reliability and durability are essential.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and other instruments.

Features:

  • Rectangular Shape: Provides a stable and space-efficient connection.
  • Board-to-Board Configuration: Designed for direct PCB-to-PCB mating.
  • Multiple Contacts: Facilitates the transmission of numerous signals or power lines.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • Halogen-Free (HLF): Compliant with environmental regulations.

Benefits:

  • High Reliability: Ensures a consistent and dependable electrical connection.
  • Space Optimization: Compact design allows for efficient use of board space.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Versatile Usage: Adaptable to a wide range of electronic applications.
  • Environmentally Responsible: Halogen-free construction minimizes environmental impact.

Additional Details:

The 68691-134HLF likely features 34 contacts (derived from the -134 in the part number), designed to carry either signals or power. The HLF suffix indicates that the connector is Halogen-Free and Lead-Free, complying with environmental regulations such as RoHS. Amphenol FCI's connectors are generally known for their robust construction and reliable performance. This connector likely has gold-plated contacts to ensure excellent conductivity and corrosion resistance, contributing to long-term reliability. The connector is designed for surface mount soldering, allowing for automated assembly processes and high-density packaging. The housing material is chosen for its high-temperature resistance, a crucial characteristic for withstanding the reflow soldering process. This connector series is typically available in various mating heights to accommodate different board spacing requirements. Overall, the 68691-134HLF provides a robust and dependable solution for board-to-board connections in a variety of electronic applications, offering a blend of performance, space efficiency, and environmental consciousness.

You May Also Be Interested in

Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess