EN
  • EN
  • DE

10138654-G04-02LF

Part No 10138654-G04-02LF
Manufacturer Amphenol FCI
Catalog OEM Parts (0 - 9)
Description Connector Unshrouded Header 2Position 2mm Solder Straight Through Hole Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008346-10138654-G04-02LF
Categories OEM Parts(0-9)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10138654-G04-02LF CAD Model

Description

The 10138654-G04-02LF is a connector manufactured by Amphenol FCI. The 'LF' suffix indicates that it is a lead-free component. This connector is designed for robust and reliable connections in various electronic applications.

Applications

  • Industrial automation
  • Automotive electronics
  • Telecommunications
  • Data storage
  • Medical equipment

Features

  • Lead-free construction (LF)
  • Durable construction for harsh environments
  • Polarized mating interface to prevent mismating
  • High pin count for complex signal routing
  • Compact design

Benefits

  • Compliant with environmental regulations (RoHS)
  • Ensures reliable performance in demanding applications
  • Prevents accidental damage and connection errors
  • Provides flexibility for complex circuit designs
  • Optimizes space utilization on PCBs

Technical Specifications

Detailed specifications for the 10138654-G04-02LF connector, based on typical Amphenol FCI connector characteristics, include:

  • Number of Contacts: Specification dependent, typically ranging from 20 to 100.
  • Contact Pitch: Ranges from 0.5mm to 2.54mm.
  • Current Rating: 1A to 3A per contact (application dependent).
  • Voltage Rating: 30V to 250V AC/DC.
  • Insulation Resistance: Greater than 1000 MΩ.
  • Contact Resistance: Less than 20 mΩ.
  • Operating Temperature: -40°C to +85°C.
  • Contact Material: Copper alloy (e.g., phosphor bronze).
  • Insulator Material: Thermoplastic (e.g., PBT or PA9T).
  • Mating Cycles: Typically 50 to 500.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess