EN
  • EN
  • DE

LT6700HS6-1#WTRMPBF

Part No LT6700HS6-1#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATR 2 W/VOLT REF TSOT23 / Comparator with Voltage Reference Open-Collector TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type with Voltage Reference
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 10µA @ 18V
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Supplier Device Package TSOT-23-6
Base Product Number LT6700
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340809-LT6700HS6-1#WTRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-1#WTRMPBF CAD Model

Description

Product Overview: LT6700HS6-1#WTRMPBF

The LT6700HS6-1#WTRMPBF is a high-performance, low power voltage comparator manufactured by Analog Devices Inc., a leader in the field of precision electronics. This compact component is part of the LT6700 series, known for its micropower operation and versatile functionality, making it an ideal choice for a wide range of applications where power efficiency and reliability are paramount.

Key Features

  • Dual Comparators: The device integrates two independent voltage comparators, providing the flexibility to monitor two separate voltage levels simultaneously.
  • Low Power Consumption: With a quiescent current of just 6.5µA per comparator, the LT6700HS6-1#WTRMPBF is designed for battery-powered and portable applications where power conservation is critical.
  • Wide Input Voltage Range: The voltage comparators support a wide input voltage range, accommodating a variety of signal levels for diverse use cases.
  • Internal Voltage References: Each comparator includes an internal 400mV reference, simplifying the design by reducing external component count.
  • Fast Response Time: The device features a fast propagation delay, ensuring quick response to voltage changes, which is crucial for control and protection circuits.
  • Robust Operating Conditions: It operates over a wide temperature range, making it suitable for industrial and automotive environments that require high reliability and performance under extreme conditions.

Applications

The LT6700HS6-1#WTRMPBF is a versatile component that can be used in a variety of applications, including:

  • Battery monitoring
  • Power supply control
  • Threshold detection and window comparators
  • Portable and wearable devices
  • Automotive electronics
  • Industrial monitoring systems

Quality and Reliability

Analog Devices Inc. ensures that the LT6700HS6-1#WTRMPBF meets the highest standards of quality and reliability. The device is available in a compact 6-lead SOT-23 package, which is RoHS compliant and suitable for space-constrained applications. With its robust design and precision performance, the LT6700HS6-1#WTRMPBF is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess