EN
  • EN
  • DE

BA4220-DFGC-HD1

Part No BA4220-DFGC-HD1
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Contacts
Description CONTACT / Contact Size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 1 pcs
Win Source Part Number 1381547-BA4220-DFGC-HD1
Ultra Librarian 3D Model Ultra Librarian BA4220-DFGC-HD1 CAD Model

Description

The BA4220-DFGC-HD1 is a contact manufactured by Amphenol Aerospace Operations. These contacts are designed for use within circular connectors and are crucial for establishing reliable electrical connections in harsh environments. Amphenol is known for producing high-quality connectors and contacts that meet stringent aerospace and military standards.

Applications:

  • Aerospace systems
  • Military and defense equipment
  • Industrial automation
  • Harsh environment applications
  • Avionics

Features:

  • High-density contact arrangement
  • Designed for use in circular connectors
  • Durable construction for harsh environments
  • High reliability and performance
  • Gold plating for corrosion resistance and optimal conductivity
  • Crimp termination style for secure connections
  • Precision machined for accurate dimensions

Benefits:

  • Ensures reliable electrical connections in demanding conditions
  • Reduces downtime due to connector failures
  • Provides consistent performance over a long service life
  • Suitable for high-vibration and temperature environments
  • Offers easy and secure crimp termination
  • Maintains signal integrity and reduces signal loss

Additional Details:

The BA4220-DFGC-HD1 contacts are typically made from high-strength copper alloys to ensure excellent conductivity and mechanical strength. The gold plating enhances corrosion resistance, making these contacts suitable for use in environments exposed to moisture, chemicals, and extreme temperatures. These contacts are designed for crimp termination, which provides a secure and reliable connection when properly installed with the correct crimping tools. The high-density design allows for more connections in a smaller space, making them ideal for compact electronic systems. Amphenol's stringent manufacturing processes ensure that these contacts meet or exceed industry standards for performance and reliability. These contacts are often used with Amphenol's range of circular connectors, providing a complete and reliable interconnect solution.

You May Also Be Interested in

TE Connectivity
CONTACT PIN SZ 12 CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $1.0426
Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Lowest to $0.4856
TE Connectivity
020-0511-22
Lowest to $0.1733
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP / Socket Contact 10-12 AWG Size Crimp Gold
Lowest to $10.9395
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $71.6249
TE Connectivity
CONTACT PIN 16AWG CRIMP
Lowest to $32.1309
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $4.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess