EN
  • EN
  • DE

AML8626-XL

Part No AML8626-XL
Manufacturer Amlogic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amlogic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817098-AML8626-XL
Ultra Librarian 3D Model Ultra Librarian AML8626-XL CAD Model

Description

The Amlogic AML8626-XL is a system-on-chip (SoC) primarily designed for multimedia applications, particularly in set-top boxes and smart TVs. It integrates various processing units and interfaces to deliver a comprehensive solution for decoding and displaying high-definition video content.

Applications:

  • Set-top boxes (STBs): Used as the main processing unit for decoding and displaying TV signals and streaming content.
  • Smart TVs: Integrated into smart TV platforms to provide enhanced multimedia capabilities.
  • Digital signage: Employed in digital signage applications for displaying video and graphical content.
  • Media players: Found in standalone media players for playing local and network-based media files.

Features:

  • High-definition video decoding: Supports decoding of various video codecs, including H.264, H.265 (HEVC), and VP9.
  • Advanced audio processing: Incorporates audio decoding and processing capabilities for high-quality sound output.
  • Multiple connectivity options: Offers various connectivity interfaces, such as HDMI, USB, and Ethernet, for connecting to external devices and networks.
  • Integrated CPU and GPU: Features an integrated CPU for general processing tasks and a GPU for graphics rendering.
  • Security features: Includes security mechanisms for content protection and secure booting.

Benefits:

  • Enhanced multimedia experience: Delivers high-quality video and audio playback for an immersive entertainment experience.
  • Reduced system complexity: Integrates multiple functions into a single chip, simplifying system design and reducing component count.
  • Cost-effectiveness: Offers a cost-effective solution for multimedia applications compared to discrete components.
  • Improved performance: Provides sufficient processing power for demanding multimedia tasks.
  • Content protection: Supports security features to protect copyrighted content.

Additional Details:

Specific technical specifications for the AML8626-XL, such as CPU core count, GPU details, and memory configurations, can vary based on the specific implementation and target device. It is designed to work with various memory types (e.g., DDR3, DDR4) and supports different operating systems commonly used in embedded multimedia devices, such as Linux and Android.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0984 $66.5904
13+ $9.1060 $118.3780
20+ $8.8219 $176.4380
28+ $8.5378 $239.0584
35+ $8.2525 $288.8375
47+ $7.3989 $347.7483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess