EN
  • EN
  • DE

LP62S4096EX-55LLTF

Part No LP62S4096EX-55LLTF
Manufacturer Amic
Catalog HOT - SALES and EOL Components (L)
Description SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns 32-Pin TSSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amic
Win Source Part Number 89598-LP62S4096EX-55LLTF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LP62S4096E
Introduction Date September 12, 2001
ECCN 3A991.b.2.a
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LP62S4096EX-55LLTF CAD Model

Description

The Amic LP62S4096EX-55LLTF is a high popularity electronic component that is commonly used in electronic devices. Its Win Source Part Number is 89598-LP62S4096EX-55LLTF, and it is manufactured by Amic. This component has a family name of LP62S4096E and was introduced on September 12, 2001. It has an estimated EOL date of 2025 and is ECCN: 3A991.b.2.a compliant. The LP62S4096EX-55LLTF is an alternative part for BS62LV4008STCP-55, BS62LV4008STC-55, BS62LV4008STCG-55, and CS18LV40965DC-55.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microsemi - ENT
Need more? Email Us
Lite-On Inc.
ESD Suppressor Diode Array Uni-Dir 5V
Lowest to $0.0462
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.0497
Lite-On Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess