EN
  • EN
  • DE

LP62S16128BU-55LLIF

Part No LP62S16128BU-55LLIF
Manufacturer Amic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828162-LP62S16128BU-55LLIF
Ultra Librarian 3D Model Ultra Librarian LP62S16128BU-55LLIF CAD Model

Description

The LP62S16128BU-55LLIF, manufactured by AMIC, is a high-speed, low-power Static RAM (SRAM) device. This SRAM is designed for applications requiring fast access times and minimal power consumption, making it ideal for use in portable devices, embedded systems, and other memory-intensive applications.

Applications:

  • Embedded systems
  • Cache memory
  • Portable devices
  • Networking equipment
  • Industrial control systems

Features:

  • High-Speed Access Time: Features a fast access time of 55ns, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Provides TTL compatible inputs and outputs for easy interface with other logic devices.
  • Three-State Output: Features a three-state output for flexible memory organization.
  • Data Retention Capability: Offers excellent data retention capability, ensuring data integrity even when power is removed.
  • Operating Temperature Range: Operates within a specified temperature range, ensuring reliable operation in various environments.
  • Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Fast access time enhances system performance by reducing memory latency.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-powered devices.
  • Simplified System Design: Single power supply and TTL compatible inputs/outputs simplify system integration.
  • Increased Reliability: Excellent data retention capability ensures data integrity and system reliability.
  • Versatile Applications: Suitable for a wide range of applications, including embedded systems, cache memory, and portable devices.

Additional Details:

The LP62S16128BU-55LLIF is organized as 128K x 16 bits. This SRAM provides a cost-effective and reliable memory solution for applications requiring high-speed access and low power consumption. It supports standard memory operations, including read and write cycles, and is designed for easy integration into various system architectures. The device's robust design and excellent data retention capabilities make it a suitable choice for critical data storage applications.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9663 $62.7641
16+ $7.3574 $117.7184
25+ $7.1275 $178.1875
34+ $6.8977 $234.5218
44+ $6.6678 $293.3832
58+ $5.9783 $346.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess