Products specifications Report Issue?

Category Circuit ProtectionThermal Cutoffs (Thermal Fuses)
Manufacturer Panasonic Electronic Components
Series N
Packaging Bulk
Part Status Obsolete
Type Fuse
Holding Temperature 60°C (140°F)
Rated Functioning Temperature 86°C (187°F)
Voltage Rating - AC 250.0
Voltage Rating - DC 50.0
Current Rating (Amps) 2 A
Approval Agency BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit 200°C (392°F)
Package / Case Axial
Base Product Number EYP-2
Ultra Librarian 3D Model Ultra Librarian EYP-2BN082 CAD Model

You May Also Be Interested in

Eaton / Cutler Hammer
FUSE HLDR CART 250V 20A PNL MNT
Lowest to €12.9420
ECAD model for BK/HTB-24I-R
General Semiconductor
TVS DIODE 185VWM 328VC DO214AC
Lowest to €0.2773
ECAD model for P4SMA220CAHE3/61
ON Semiconductor
TVS DIODE 3.3VWM 13VC 2X2DFN
Lowest to €0.4056
ECAD model for SZESD7551N2T5G
Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
Lowest to €27.7383
ECAD model for C10G25
General Semiconductor
TVS DIODE 75VWM 121VC DO214AA
Need more? Email Us
ECAD model for SMBJ75AHE3_A/H
ON Semiconductor
TVS DIODE 12VWM 19VC SOD323
Lowest to €0.1275
ECAD model for SD12T1
Ruilongyuan Electronics Co.,Ltd
VARISTOR 430V 1200A DISC 7MM
Need more? Email Us
ECAD model for 07D431K
Micro Commercial Co
TVS DIODE 6VWM 10.3VC SOD123FL
Lowest to €0.1601
ECAD model for SMF6.0A-TP
Eaton / Cutler Hammer
FUSE BOARD MOUNT 25A 24VDC 1206
Lowest to €0.1218
ECAD model for TR/3216FF25-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention