EN
  • EN
  • DE

AME8818AEET250Z

Part No AME8818AEET250Z
Manufacturer Ametherm
Catalog Hard To Find
Description Low Dropout 300mA CMOS Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1144415-AME8818AEET250Z
Manufacturer Homepage www.ametherm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8818AEET250Z CAD Model

Description

The Ametherm AME8818AEET250Z is an inrush current limiter (ICL), designed to protect electronic circuits from damage caused by high inrush currents during power-up. It is commonly used in power supplies, motor drives, and other applications where high inrush currents can be problematic. The AME8818AEET250Z offers reliable performance and effective protection against inrush current surges.

Applications

  • Switch-mode power supplies (SMPS)
  • Motor drives
  • Transformers
  • LED lighting
  • Uninterruptible power supplies (UPS)
  • Soft-start circuits
  • Electronic ballasts

Features

  • High surge current capability
  • Fast response time
  • Low resistance in steady state
  • Compact size
  • RoHS compliant
  • Excellent energy withstanding capability

Benefits

  • Protection against inrush current: Effectively limits high inrush currents during power-up, preventing damage to sensitive electronic components.
  • Improved system reliability: Reduces stress on power components, extending the lifespan of the system.
  • Enhanced safety: Prevents overheating and potential failures caused by high inrush currents.
  • Compact design: Small size allows for easy integration into electronic designs with limited space.
  • Cost-effective solution: Provides a simple and effective solution for inrush current protection.

Additional Details

The AME8818AEET250Z is a negative temperature coefficient (NTC) thermistor that acts as a resistance in series with the load. When power is applied, the thermistor starts at a high resistance, limiting the inrush current. As current flows through the thermistor, it heats up, causing its resistance to decrease. This allows the current to gradually increase to the normal operating level. The AME8818AEET250Z is designed to handle high surge currents and has a fast response time, ensuring effective protection against inrush current surges. It also has a low resistance in steady state, minimizing power losses and heat generation. Ametherm is a leading manufacturer of inrush current limiters, known for their high quality and reliability.

The AME8818AEET250Z is commonly used in switch-mode power supplies (SMPS) to protect the rectifier diodes and filter capacitors from damage caused by high inrush currents. It is also used in motor drives to limit the inrush current to the motor windings during startup. The AME8818AEET250Z is a reliable and cost-effective solution for inrush current protection in a wide range of electronic applications. Refer to the Ametherm AME8818AEET250Z datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0832 $57.8240
1,695+ $0.0681 $115.4295
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,630+ $0.0624 $288.9120
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,342 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess