EN
  • EN
  • DE

AME5258-AEV120

Part No AME5258-AEV120
Manufacturer Ametherm
Catalog Hard To Find
Description 1.5MHz, 600mA Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1144319-AME5258-AEV120
Manufacturer Homepage www.ametherm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME5258-AEV120 CAD Model

Description

The AME5258-AEV120 is an inrush current limiter manufactured by Ametherm. It is designed to protect sensitive electronic circuits from damage caused by high inrush currents that occur when equipment is initially powered on. This device is commonly used in power supplies, motor drives, and other applications where significant capacitive or inductive loads are present.

Applications:

  • Power Supplies: Protects power supplies from inrush current during startup.
  • Motor Drives: Limits inrush current in motor drives to prevent damage to components.
  • Industrial Equipment: Used in various industrial equipment to protect sensitive electronics.
  • LED Lighting: Protects LED drivers from inrush current surges.
  • Transformers: Limits inrush current in transformers to prevent saturation and damage.

Features:

  • High Inrush Current Suppression: Effectively limits inrush current during power-up.
  • High Energy Absorption Capability: Capable of absorbing significant energy from inrush current events.
  • Robust Construction: Designed to withstand harsh environments and prolonged use.
  • Compact Size: Small form factor allows for easy integration into existing designs.
  • High Voltage Rating: Suitable for high voltage applications.
  • UL Recognized: Meets UL safety standards for reliable performance.

Benefits:

  • Protection of Sensitive Components: Prevents damage to sensitive electronic components from inrush current.
  • Increased System Reliability: Improves system reliability by reducing stress on components during startup.
  • Extended Equipment Lifespan: Prolongs the lifespan of equipment by minimizing wear and tear.
  • Reduced Maintenance Costs: Decreases the need for maintenance and repairs due to component failures.
  • Enhanced Safety: Enhances safety by preventing electrical hazards caused by inrush current surges.

The AME5258-AEV120 has a resistance value that changes with temperature, providing a self-regulating effect. At room temperature, it presents a higher resistance to limit inrush current. As current flows through the device and it heats up, its resistance decreases, allowing for normal operation with minimal voltage drop. This NTC (Negative Temperature Coefficient) thermistor design ensures efficient inrush current limiting and protection. Specifications typically include a resistance at 25°C, maximum steady-state current, energy rating, and voltage rating. The compact design of the AME5258-AEV120 allows for easy installation on circuit boards, and its robust construction ensures reliable performance in demanding applications. Its compliance with safety standards such as UL further guarantees its quality and suitability for protecting sensitive electronic equipment.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess