EN
  • EN
  • DE

AZ943-1CH-12DE

Part No AZ943-1CH-12DE
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 10A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Manufacturer American Zettler
Packaging Tube
Mounting Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10 A
Switching Voltage 277VAC, 30VDC - Max
Coil Current 30 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class B
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 90°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 400 Ohms
Base Product Number AZ943
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number 2487-AZ943-1CH-12DE-ND,3385-AZ943-1CH-12DE,2487-AZ943-1CH-12DE
Standard Package 25
Win Source Part Number 1323820-AZ943-1CH-12DE
Ultra Librarian 3D Model Ultra Librarian AZ943-1CH-12DE CAD Model

Description

The American Zettler AZ943-1CH-12DE relay is an SPDT relay with a coil voltage of 12VDC.

  • Contact Rating: 10A
  • Switching Voltage: 277VAC and 30VDC
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Resistance: 400Ω
  • Temperature Range: -40°C to 90°C
  • Mounting Type: Through-Hole
  • ROHS: Compliant
  • REACH: Unaffected
  • Seal Rating: Sealed, Fully Seal
  • Packaging Type: Tube
  • Ideal for: Use in power relays, over 2 amps, and general-purpose relays

You May Also Be Interested in

Omron
G6RN-1-DC5 Omron Electronics General Purpose Relays Heavy-Duty SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $1.0692
TE Connectivity
1461103-1 TE Connectivity / Raychem Industrial Relays OJE-SS-103HM,000 datasheet, inventory, & pricing.
Lowest to $2.4448
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
Omron
G6RN-1-DC24 Omron Electronics General Purpose Relays Heavy-Duty SPDT 24VDC datasheet, inventory, & pricing.
Need more? Email Us
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 24V Coil SIP,5x28mm
Lowest to $1.5717
Omron
G2RL-24-DC12 Omron Electronics General Purpose Relays DPDT 12VDC Class F Sealed datasheet, inventory, & pricing.
Lowest to $1.7463
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess