The CMC-120-ASE-10 is a multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). It is designed for high-frequency applications, offering low equivalent series resistance (ESR) and high Q-factor. ATC capacitors are known for their reliability and performance in demanding applications.
Applications
- RF and microwave circuits
- Wireless communication systems
- Medical electronics
- Military and aerospace applications
- Test and measurement equipment
Features
- High Q-factor
- Low ESR (Equivalent Series Resistance)
- High self-resonant frequency (SRF)
- Stable performance over temperature
- Surface mount design
- Non-magnetic options available
Benefits
- Provides efficient energy storage and filtering in high-frequency circuits.
- Minimizes signal loss and improves circuit performance.
- Ensures stable and reliable operation in demanding environments.
- Reduces assembly costs and improves manufacturing efficiency.
Additional Details
The exact specifications of the CMC-120-ASE-10 depend on its specific configuration. However, typically it is a 120 pF capacitor with a tight tolerance (ASE indicates a specific tolerance code). The voltage rating would depend on the specific part, but ATC typically offers voltage ratings from 50V to several hundred volts. The operating temperature range is typically -55°C to +125°C. These capacitors are designed to withstand harsh environments and are often used in applications requiring high reliability.
The surface mount design allows for automated placement and soldering. It's imperative to adhere to the manufacturer's recommended soldering profile to prevent damage. Because ATC components are frequently used in mission-critical applications, documentation and lot traceability are essential.