EN
  • EN
  • DE

ATC800B102KT250X

Part No ATC800B102KT250X
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046773-ATC800B102KT250X
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC800B102KT250X CAD Model

Description

The ATC800B102KT250X is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for critical applications requiring high reliability, high voltage, and stable performance over a wide range of frequencies and temperatures.

Applications:

  • RF Power Amplifiers
  • High Voltage Circuits
  • Medical Electronics
  • Military and Aerospace Applications
  • Broadcasting Equipment

Features:

  • High Voltage: Rated for high voltage applications.
  • High Q: Provides low signal loss and efficient energy storage.
  • Stable Performance: Exhibits stable capacitance and ESR over temperature, voltage, and frequency.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Single-Layer Construction: Offers high reliability and ruggedness.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Operation in High Voltage Circuits: Designed to withstand high voltage levels, ensuring reliable performance.
  • Improved Circuit Performance: High Q enhances circuit performance and reduces signal loss.
  • Stable Operation: Stable performance over temperature and voltage ensures consistent operation in demanding environments.
  • Rugged Construction: Single-layer construction provides high reliability and ruggedness.
  • Environmentally Friendly: RoHS compliance meets environmental regulations.

Additional Details:

The ATC800B102KT250X has a capacitance value of 1000 pF (picofarads) which is also equal to 1.0 nF. The 'K' indicates a capacitance tolerance of ±10%. The voltage rating is 250 VDC. The termination is typically silver or gold, depending on the specific application requirements. The case size is typically 0805 (EIA). The capacitor is designed to operate over a wide temperature range, typically from -55°C to +125°C. The ATC 800 Series is known for its robust performance in demanding high-voltage applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess