EN
  • EN
  • DE

ATC600S0R6AT250T

Part No ATC600S0R6AT250T
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986502-ATC600S0R6AT250T
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC600S0R6AT250T CAD Model

Description

The ATC600S0R6AT250T is a high-frequency, ultra-low ESR (Equivalent Series Resistance) multilayer ceramic capacitor (MLCC) from American Technical Ceramics (ATC). It is designed for critical applications requiring high Q, low noise, and exceptional stability over temperature and voltage. This capacitor is ideal for use in RF, microwave, and millimeter-wave circuits.

Applications:

  • RF Power Amplifiers.
  • Low Noise Amplifiers (LNAs).
  • Filter Networks.
  • Matching Networks.
  • Bypass and Decoupling Applications in High-Frequency Circuits.
  • Timing Circuits.

Features:

  • Ultra-Low ESR: Minimizes power loss and maximizes circuit efficiency.
  • High Q: Provides excellent performance in resonant circuits.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range.
  • Stable Performance: Maintains consistent electrical characteristics over temperature and voltage variations.
  • Small Size: Allows for compact circuit designs.

Benefits:

  • Improved Circuit Performance: Ultra-low ESR and high Q result in higher efficiency and lower noise.
  • Increased Reliability: Stable performance ensures consistent operation over a wide range of conditions.
  • Compact Designs: Small size enables miniaturization of electronic devices.
  • Reduced Power Consumption: Lower ESR minimizes power dissipation in the circuit.
  • Optimized for High-Frequency Applications: Designed for use in RF, microwave, and millimeter-wave circuits.

Additional Details:

The ATC600S0R6AT250T capacitor features a capacitance value of 0.6 pF. The "250T" likely signifies a specific voltage rating and temperature coefficient. The capacitor is constructed using high-quality ceramic materials and advanced manufacturing techniques to ensure superior performance and reliability. Refer to the American Technical Ceramics datasheet for detailed specifications such as SRF, ESR, Q factor, and temperature coefficient of capacitance (TCC). It is typically surface mountable and is suitable for automated assembly processes. Proper handling and storage are recommended to maintain the integrity of the capacitor before assembly.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess