EN
  • EN
  • DE

ATC600F2R2AW250XT

Part No ATC600F2R2AW250XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998150-ATC600F2R2AW250XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC600F2R2AW250XT CAD Model

Description

The ATC600F2R2AW250XT is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is specifically designed for high-frequency applications where low losses, high self-resonance, and stable performance are essential. It is commonly used in RF and microwave circuits, impedance matching networks, and filter designs.

Applications:

  • RF and Microwave Circuits: Used in amplifiers, oscillators, and mixers.
  • Impedance Matching Networks: Provides efficient impedance matching for optimal power transfer.
  • High-Frequency Filters: Employed in low-pass, high-pass, and band-pass filters.
  • Bypass Capacitors: Used for decoupling and noise reduction in sensitive circuits.
  • Timing Circuits: Utilized in high-frequency timing and synchronization applications.

Features:

  • High Q Factor: Offers minimal energy loss, resulting in efficient circuit operation.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and heat generation.
  • High Self-Resonance Frequency: Provides stable performance at high frequencies.
  • Single-Layer Construction: Offers superior high-frequency performance compared to multilayer capacitors.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits:

  • Improved Circuit Performance: Enhances the efficiency and stability of high-frequency circuits.
  • Reduced Noise and Interference: Minimizes unwanted signals and noise in sensitive applications.
  • High Reliability: Ensures long-term, stable operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Additional Details:

The ATC600F2R2AW250XT is a premium single-layer ceramic capacitor designed for optimal performance in high-frequency applications. Its superior electrical characteristics, including high Q factor, low ESR, and high self-resonance frequency, make it an excellent choice for demanding circuit designs. American Technical Ceramics (ATC) is known for its commitment to quality and innovation, and this capacitor is a testament to their expertise. The 2.2pF capacitance and 250V voltage rating make it a versatile component for a wide range of applications. Its stable performance and low losses contribute to improved circuit efficiency and overall system reliability. This capacitor is a critical component for engineers seeking the highest levels of performance and reliability in their high-frequency designs.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess