EN
  • EN
  • DE

ATC100B300JMS500X

Part No ATC100B300JMS500X
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992066-ATC100B300JMS500X
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100B300JMS500X CAD Model

Description

The ATC100B300JMS500X is a high-performance, multi-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over a wide range of frequencies and temperatures.

Applications:

  • RF and Microwave Circuits
  • Communication Systems
  • Medical Electronics
  • Test and Measurement Equipment
  • Military and Aerospace Applications

Features:

  • High Q: Provides low signal loss and efficient energy storage.
  • Low ESR: Minimizes power dissipation and improves circuit performance.
  • Stable Performance: Exhibits stable capacitance and ESR over temperature, voltage, and frequency.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Multi-Layer Ceramic Construction: Offers high capacitance in a small package size.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q and low ESR enhance circuit performance and reduce signal loss.
  • Stable Operation: Stable performance over temperature and voltage ensures reliable operation in demanding environments.
  • Compact Size: Multi-layer construction allows for high capacitance in a small form factor.
  • Reliable Performance: Designed for high-reliability applications, ensuring long-term operational stability.
  • Environmentally Friendly: RoHS compliance meets environmental regulations.

Additional Details:

The ATC100B300JMS500X has a capacitance value of 30 pF (picofarads). The 'J' indicates a capacitance tolerance of ±5%. The voltage rating is 500 VDC. The termination is typically silver or gold, depending on the specific application requirements. The case size is typically 1111 (EIA). The capacitor is designed to operate over a wide temperature range, typically from -55°C to +125°C. The ATC 100 Series is known for its exceptional performance in high-frequency applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess