EN
  • EN
  • DE

ATC100B1R2CP500X

Part No ATC100B1R2CP500X
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991740-ATC100B1R2CP500X
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100B1R2CP500X CAD Model

Description

The ATC100B1R2CP500X is a high-frequency multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). This capacitor is part of the 100B series, known for its ultra-stable performance and high Q-factor at microwave frequencies. It features a capacitance value of 1.2 pF and is designed for applications requiring low loss and high reliability.

Applications:

  • RF and Microwave circuits
  • High-frequency filters
  • Matching networks
  • Bypass and decoupling in RF amplifiers
  • Tuning circuits in oscillators

Features:

  • Ultra-stable performance
  • High Q-factor
  • Low ESR (Equivalent Series Resistance)
  • Low ESL (Equivalent Series Inductance)
  • Excellent temperature stability

Benefits:

  • Minimizes signal loss in high-frequency applications
  • Enhances the performance of RF and microwave circuits
  • Provides stable and reliable operation over temperature variations
  • Reduces noise and interference in sensitive circuits
  • Enables precise tuning and matching in RF systems

Technical Specifications:

  • Capacitance: 1.2 pF
  • Voltage Rating: 500 VDC
  • Tolerance: ±0.25 pF
  • Temperature Coefficient of Capacitance (TCC): 0 ±15 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Q-Factor: >10000 at 1 MHz
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Termination: Nickel barrier with tin plating

The ATC100B1R2CP500X capacitor is designed for critical RF and microwave applications where performance and reliability are paramount. Its ultra-stable characteristics and high Q-factor ensure minimal signal degradation and optimal circuit performance. The capacitor is widely used in telecommunications equipment, radar systems, and high-frequency instrumentation. American Technical Ceramics is known for its high-quality components, and this capacitor is a testament to their commitment to excellence.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess