EN
  • EN
  • DE

ATC100A100GW150XT

Part No ATC100A100GW150XT
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Description Cap Ceramic 10pF 150V +90±20ppm/C 2% Pad SMD 125C Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126573-ATC100A100GW150XT
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC100A100GW150XT CAD Model

Description

The American Technical Ceramics ATC100A100GW150XT is a high-frequency ceramic capacitor. American Technical Ceramics (ATC) is a leading manufacturer of high-reliability, high-performance ceramic capacitors and thin film components. These capacitors are designed for demanding applications where performance and reliability are critical.

Applications

  • RF and Microwave circuits: Used in filters, oscillators, amplifiers, and other RF/microwave circuits.
  • Wireless communications: Used in base stations, mobile phones, and other wireless devices.
  • Medical electronics: Used in MRI machines, defibrillators, and other medical equipment.
  • Military and aerospace: Used in radar systems, communication systems, and other mission-critical applications.
  • Test and measurement equipment: Used in spectrum analyzers, signal generators, and other test instruments.

Features

  • High Q factor: Provides low losses and high efficiency in resonant circuits.
  • Low ESR: Minimizes energy dissipation and improves circuit performance.
  • High self-resonant frequency: Allows for operation at high frequencies without performance degradation.
  • Tight tolerance: Ensures consistent performance and predictable circuit behavior.
  • Small size: Enables high-density circuit designs.

Benefits

  • Improved circuit performance: High Q factor and low ESR enhance circuit efficiency and signal quality.
  • Increased reliability: Robust construction ensures long-term performance in demanding environments.
  • Reduced size and weight: Small size enables compact and lightweight designs.
  • Enhanced stability: Tight tolerance ensures consistent performance over temperature and time.
  • Suitable for high-frequency applications: High self-resonant frequency allows for operation at microwave frequencies.

Additional Details

The ATC100A100GW150XT is typically made of a high-quality ceramic dielectric material with silver or gold terminations. The ceramic dielectric provides high insulation resistance and low dielectric loss. The silver or gold terminations provide excellent solderability and resistance to oxidation. The capacitor is manufactured using a tightly controlled process to ensure consistent performance and reliability. It is available in a variety of case sizes and voltage ratings to suit different application requirements. The capacitance value is 10 pF (based on typical values for this series). The voltage rating is typically 100V or higher. The operating temperature range is typically -55°C to +125°C. These capacitors are designed to meet the stringent requirements of military and aerospace applications. They are often subjected to rigorous testing and screening to ensure their reliability. The "XT" suffix likely refers to a specific termination style or packaging option.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess