EN
  • EN
  • DE

100A1R5BW150XT

Part No 100A1R5BW150XT
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 1.5PF 150V P90 0505
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer American Technical Ceramics
Status Active
Win Source Part Number 1000769-100A1R5BW150XT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 100A1R5BW150XT CAD Model

Description

The 100A1R5BW150XT is a high-performance multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). It is designed for critical applications requiring high reliability, low ESR (Equivalent Series Resistance), and stable performance over a wide range of temperatures and frequencies. This capacitor is commonly used in RF, microwave, and high-frequency circuits.

Applications

  • RF and Microwave Circuits: Used in amplifiers, filters, oscillators, and other high-frequency circuits.
  • Medical Electronics: Employed in medical imaging equipment, patient monitoring devices, and other critical medical applications.
  • Military and Aerospace Applications: Found in communication systems, radar systems, and navigation equipment.
  • Telecommunications Equipment: Used in base stations, wireless routers, and other telecommunications devices.
  • Test and Measurement Instruments: Incorporated in signal generators, spectrum analyzers, and other high-precision instruments.

Features

  • High Q Factor: Provides low energy loss and efficient circuit performance.
  • Low ESR: Minimizes power dissipation and improves circuit stability.
  • High Self-Resonance Frequency (SRF): Allows for operation at high frequencies without significant impedance changes.
  • Stable Performance: Maintains consistent performance over a wide range of temperatures and frequencies.
  • Small Size: Compact package allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for easy and efficient PCB assembly.
  • High Reliability: Offers long operational life and consistent performance.

Benefits

  • Improved Circuit Performance: High Q factor and low ESR enhance circuit efficiency and stability.
  • Reliable Operation: Stable performance ensures consistent operation over a wide range of conditions.
  • Space Saving: Compact size allows for integration in small devices.
  • Efficient Assembly: SMT design simplifies the manufacturing process.
  • Long Operational Life: High reliability ensures consistent performance over time.

Additional Details

The 100A1R5BW150XT capacitor is designed with high-quality ceramic materials to ensure durability and reliable performance. Its small size and SMT design make it easy to integrate into a variety of electronic devices. The capacitor's high Q factor, low ESR, and stable performance make it suitable for critical applications where high reliability and consistent performance are required. The part number indicates a capacitance value of 1.5 pF, a tolerance of +/- 0.1 pF, and a voltage rating of 100 V.

Electrical Specifications (Typical):

  • Capacitance: 1.5 pF
  • Tolerance: ±0.1 pF
  • Voltage Rating: 100 V
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess