EN
  • EN
  • DE

AME8855-AEV250

Part No AME8855-AEV250
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817086-AME8855-AEV250
Ultra Librarian 3D Model Ultra Librarian AME8855-AEV250 CAD Model

Description

The AME8855-AEV250 is a low-dropout (LDO) linear regulator designed by AME, Inc. This regulator is engineered to provide a stable and efficient voltage supply for various electronic circuits. It is particularly useful in applications where a consistent voltage is required despite fluctuations in the input voltage or load current. The AME8855 series is known for its compact size and ease of integration into different circuit designs.

Applications

  • Portable Devices: Suitable for powering microcontrollers, sensors, and other low-power components in battery-operated devices.
  • Consumer Electronics: Used in devices such as mobile phones, tablets, and digital cameras to regulate voltage for critical components.
  • Industrial Control Systems: Integrated into industrial control boards to ensure stable power supply for sensitive electronic elements.
  • Power Management Circuits: Acts as a post-regulator to clean up voltage rails and provide stable power to sensitive analog and digital circuits.
  • IoT Devices: Employed in IoT devices to maintain stable voltage for sensors, communication modules, and microcontrollers.

Features

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: Designed to maintain stability with low-ESR ceramic output capacitors.
  • Over-Current Protection: Incorporates current limiting and thermal shutdown features to protect the regulator and the load.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Fixed Output Voltage: Provides a precise and stable output voltage of 2.5V.

Benefits

  • Improved System Reliability: Stable voltage regulation enhances the overall reliability and lifespan of electronic systems.
  • Extended Battery Life: Low quiescent current contributes to extended battery life in portable devices.
  • Simplified Design: Easy integration into circuit designs due to its small size and minimal external component requirements.
  • Protection Against Fault Conditions: Over-current and thermal shutdown features prevent damage from overloads and overheating.
  • Consistent Performance: Maintains stable voltage output under varying load and input voltage conditions.

Additional Details

The AME8855-AEV250 operates over a wide input voltage range, typically from 2.5V to 5.5V. It is available in a small SOT-23-5 package, making it suitable for space-constrained applications. The regulator features a typical dropout voltage of 200mV at 150mA load current. It also includes an enable pin that allows the regulator to be turned on or off for power saving. The device is designed to operate over a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess