Overview of LTC1726ES8-5 from Analog Devices Inc.
The LTC1726ES8-5 is a versatile triple supply monitor and microprocessor supervisory circuit produced by Analog Devices Inc., renowned for its high-quality and reliable semiconductor products. This component is designed to ensure the stable operation of electronic systems by monitoring multiple supply voltages and providing essential supervisory functions. It is a crucial component for systems that require precise voltage monitoring and management.
Key Features
- Triple Voltage Monitoring: The LTC1726ES8-5 is capable of monitoring three separate voltage supplies, which is essential for systems with multiple supply voltages that need to be tracked closely to ensure proper functioning.
- Adjustable Reset Thresholds: It offers adjustable reset threshold levels for the reset output, allowing for flexibility and customization according to the specific needs of the application.
- Low Power Consumption: Designed with power efficiency in mind, this device consumes very low power, making it suitable for battery-powered applications.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the LTC1726ES8-5 is robust and reliable, capable of functioning in a variety of environmental conditions.
- Compact Package: Housed in an 8-lead SOIC package, this component is compact and suitable for space-constrained applications.
Applications
The LTC1726ES8-5 is ideal for a wide range of applications, including:
- Computers and Computer Peripherals
- Telecommunications Systems
- Industrial Control Systems
- Portable Battery-Powered Equipment
- Automotive Systems
Technical Specifications
- Part Number: LTC1726ES8-5
- Manufacturer: Analog Devices Inc.
- Package: 8-Lead SOIC (ES8)
- Voltage Monitoring: Triple
- Threshold Voltage: 5V (fixed)
- Operating Temperature: -40°C to +85°C
- Supply Voltage: Typically 2.7V to 5.5V
With its robust feature set and the backing of Analog Devices' reputation for quality, the LTC1726ES8-5 is an excellent choice for any application requiring reliable voltage monitoring and system supervision.